SMC Corporation CDG1FA50-800-G59WS
- 收藏
- 对比
CDG1FA50-800-G59WS
2300-CDG1FA50-800-G59WS
无类别的
--
大陆
立即发货

CYL, AIR, DBL ACT, AUTO-SW
1最小包装量--
添加到询价列表
CDG1FA50-800-G59WS详情
SMC Corporation CDG1FA50-800-G59WS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
1.5
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CDG1FA50-800-G59WS拓展信息







哦! 它是空的。