SMC Corporation CDG1LN25-300-H7BL-50
- 收藏
- 对比
CDG1LN25-300-H7BL-50
2300-CDG1LN25-300-H7BL-50
无类别的
--
大陆
立即发货

CYL, AIR, DBL ACT, AUTO-SW
1最小包装量--
CDG1LN25-300-H7BL-50详情
SMC Corporation CDG1LN25-300-H7BL-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
800 - 1600
Number of auxiliary contacts as normally open contact
1
Overload release current setting
128 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
1
CDG1LN25-300-H7BL-50拓展信息







哦! 它是空的。