SMC Corporation CDG5BN50SR-50
- 收藏
- 对比
CDG5BN50SR-50
2300-CDG5BN50SR-50
无类别的
--
大陆
立即发货

CYLINDER, AIR, STAINLESS STEEL, CG5 SERIES / SMC Corporation CDG5BN50SR-50
1最小包装量--
CDG5BN50SR-50详情
SMC Corporation CDG5BN50SR-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Type of electrical connection of main circuit
Screw connection
Type of control element
Rocker lever
Rated permanent current Iu
160
Overload release current setting
80 - 160
Number of auxiliary contacts as normally open contact
0
Number of auxiliary contacts as normally closed contact
0
Device construction
Built-in device plug-in technique
Degree of protection (IP)
IP20
Adjustment range undelayed short-circuit release
1920 - 1920
CDG5BN50SR-50拓展信息







哦! 它是空的。