SMC Corporation CDG5FA32SR-25
- 收藏
- 对比
CDG5FA32SR-25
2300-CDG5FA32SR-25
无类别的
--
大陆
立即发货

CYL, S/STEEL AIR CUSH, SW CAP
1最小包装量--
CDG5FA32SR-25详情
SMC Corporation CDG5FA32SR-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Other
Degree of protection (IP)
IP68
With strain relief
有
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Desco
Brand
Desco
子类别
Anti-Static Control Products
产品类别
Anti-Static Control Products
产品类别
Anti-Static Control Products
CDG5FA32SR-25拓展信息







哦! 它是空的。