SMC Corporation CDJ2F10-100-F7PSAPC
- 收藏
- 对比
CDJ2F10-100-F7PSAPC
2300-CDJ2F10-100-F7PSAPC
无类别的
--
大陆
立即发货

CYL, RND BODY, DBL ACT, A-SW
1最小包装量--
CDJ2F10-100-F7PSAPC详情
SMC Corporation CDJ2F10-100-F7PSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Other
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
CDJ2F10-100-F7PSAPC拓展信息







哦! 它是空的。