SMC Corporation CDJ2F10-100-J79WL
- 收藏
- 对比
CDJ2F10-100-J79WL
2300-CDJ2F10-100-J79WL
无类别的
--
大陆
立即发货

CYL, RND BODY, DBL ACT, A-SW
1最小包装量--
添加到询价列表
CDJ2F10-100-J79WL详情
SMC Corporation CDJ2F10-100-J79WL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
Other
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
0个相似型号
CDJ2F10-100-J79WL拓展信息







哦! 它是空的。