SMC Corporation CDJ2F16-150S-M9PWL
- 收藏
- 对比
CDJ2F16-150S-M9PWL
2300-CDJ2F16-150S-M9PWL
无类别的
--
大陆
立即发货

CYL, RND BODY, SGL ACT, A-SW
1最小包装量--
CDJ2F16-150S-M9PWL详情
SMC Corporation CDJ2F16-150S-M9PWL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
1000
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
400 - 1000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1500 - 10000
CDJ2F16-150S-M9PWL拓展信息







哦! 它是空的。