SMC Corporation CDJ2WB16-15-F7PSAPC
- 收藏
- 对比
CDJ2WB16-15-F7PSAPC
2300-CDJ2WB16-15-F7PSAPC
无类别的
--
大陆
立即发货

CYL, RND BODY, DBL ROD, A-SW
1最小包装量--
CDJ2WB16-15-F7PSAPC详情
SMC Corporation CDJ2WB16-15-F7PSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
20
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
20 - 26
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
53
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CDJ2WB16-15-F7PSAPC拓展信息







哦! 它是空的。