SMC Corporation CDJ5B10SR-45-H7BAL
- 收藏
- 对比
CDJ5B10SR-45-H7BAL
2300-CDJ5B10SR-45-H7BAL
无类别的
--
大陆
立即发货

CYL, STAINLESS STEEL, AUTO-SW
1最小包装量--
CDJ5B10SR-45-H7BAL详情
SMC Corporation CDJ5B10SR-45-H7BAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
2.4
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
600
Conductor category
Class 5 = flexible
CDJ5B10SR-45-H7BAL拓展信息







哦! 它是空的。