SMC Corporation CDJP2T6-20D-M9BZ
- 收藏
- 对比
CDJP2T6-20D-M9BZ
2300-CDJP2T6-20D-M9BZ
配件
--
大陆
立即发货

PIN CYLINDER, ROUND BODY, DOUBLE ACT, SGL ROD, CJP2 SERIES / SMC Corporation CDJP2T6-20D-M9BZ
1最小包装量--
CDJP2T6-20D-M9BZ详情
SMC Corporation CDJP2T6-20D-M9BZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
6
辐射硬化
无
CDJP2T6-20D-M9BZ拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。