SMC Corporation CDLA2L80-550-E
- 收藏
- 对比
CDLA2L80-550-E
2300-CDLA2L80-550-E
无类别的
--
大陆
立即发货

CYLINDER, FINE LOCK, CLA2 SERIES / SMC Corporation CDLA2L80-550-E
1最小包装量--
CDLA2L80-550-E详情
SMC Corporation CDLA2L80-550-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
DC
Ambient temperature
-10 - 55
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Suitable for safety functions
有
Type of electric connection
Connector M12
CDLA2L80-550-E拓展信息







哦! 它是空的。