SMC Corporation CDLA2T63-125-E-F5PWS
- 收藏
- 对比
CDLA2T63-125-E-F5PWS
2300-CDLA2T63-125-E-F5PWS
无类别的
--
大陆
立即发货

CYL, TIE ROD, FINE LOCK, A-SW
1最小包装量--
添加到询价列表
CDLA2T63-125-E-F5PWS详情
SMC Corporation CDLA2T63-125-E-F5PWS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
CDLA2T63-125-E-F5PWS拓展信息







哦! 它是空的。