SMC Corporation CDLAN100-26A-355-X1US
- 收藏
- 对比
CDLAN100-26A-355-X1US
2300-CDLAN100-26A-355-X1US
无类别的
--
大陆
立即发货

ASSY, PISTON R0D
1最小包装量--
CDLAN100-26A-355-X1US详情
SMC Corporation CDLAN100-26A-355-X1US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
4000
Number of auxiliary contacts as normally closed contact
0
深度
77.5
宽度
35
高度
158
CDLAN100-26A-355-X1US拓展信息







哦! 它是空的。