SMC Corporation CDLM2F25-400-E-C73L
- 收藏
- 对比
CDLM2F25-400-E-C73L
2300-CDLM2F25-400-E-C73L
无类别的
--
大陆
立即发货

CYL, RND BODY, FINE LOCK
1最小包装量--
CDLM2F25-400-E-C73L详情
SMC Corporation CDLM2F25-400-E-C73L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
600000
Number of auxiliary contacts as normally closed contact
0
深度
38.1
直径
26
CDLM2F25-400-E-C73L拓展信息







哦! 它是空的。