SMC Corporation CDLQB100-50D-B-P4DWL
- 收藏
- 对比
CDLQB100-50D-B-P4DWL
2300-CDLQB100-50D-B-P4DWL
无类别的
--
大陆
立即发货

CYL, COMPACT W/LOCK, AUTO-SW
1最小包装量--
CDLQB100-50D-B-P4DWL详情
SMC Corporation CDLQB100-50D-B-P4DWL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
CDLQB100-50D-B-P4DWL拓展信息







哦! 它是空的。