SMC Corporation CDLSD160TN-600-A64Z3
- 收藏
- 对比
CDLSD160TN-600-A64Z3
2300-CDLSD160TN-600-A64Z3
无类别的
--
大陆
立即发货

CYL, LOCKING, LARGE BORE, A-SW
1最小包装量--
CDLSD160TN-600-A64Z3详情
SMC Corporation CDLSD160TN-600-A64Z3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
CDLSD160TN-600-A64Z3拓展信息







哦! 它是空的。