SMC Corporation CDM2B25-193 32-XC10
- 收藏
- 对比
CDM2B25-193 32-XC10
2300-CDM2B25-193 32-XC10
无类别的
--
大陆
立即发货

CYL, RND BODY, DUAL OPR
1最小包装量--
CDM2B25-193 32-XC10详情
SMC Corporation CDM2B25-193 32-XC10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
CDM2B25-193 32-XC10拓展信息







哦! 它是空的。