SMC Corporation CDM2BZ32-150-B54
- 收藏
- 对比
CDM2BZ32-150-B54
2300-CDM2BZ32-150-B54
控制器 - 机械安全
--
大陆
立即发货

CYL, RND BODY, DBL ACTING
1最小包装量--
CDM2BZ32-150-B54详情
SMC Corporation CDM2BZ32-150-B54重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Non-Compliant
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CDM2BZ32-150-B54拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。