SMC Corporation CDM2C20-45A-H7A1LS
- 收藏
- 对比
CDM2C20-45A-H7A1LS
2300-CDM2C20-45A-H7A1LS
无类别的
--
大陆
立即发货

CYL, RND BODY, AIR-CUSHION
1最小包装量--
CDM2C20-45A-H7A1LS详情
SMC Corporation CDM2C20-45A-H7A1LS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
2
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
CDM2C20-45A-H7A1LS拓展信息







哦! 它是空的。