SMC Corporation CDM2F20F-300
- 收藏
- 对比
CDM2F20F-300
2300-CDM2F20F-300
控制器 - 机械安全
--
大陆
立即发货

CYL, RND BODY, DBL ACTING
1最小包装量--
CDM2F20F-300详情
SMC Corporation CDM2F20F-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
3480
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-25 - 55
With protective conductor
无
Material core insulation
Rubber
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 60
Outer diameter approx.
41.9
Specification material outer sheath
Rubber - Polychloroprene (PCP)
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
300
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
251.4
Min. permitted bending radius, stationary application/permanent installation
125.7
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
DTS20W11-35PB [V001]
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
N
系列
DTS20
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
CDM2F20F-300拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。