SMC Corporation CDM2F40-50-H7BL
- 收藏
- 对比
CDM2F40-50-H7BL
2300-CDM2F40-50-H7BL
控制器 - 机械安全
--
大陆
立即发货

CYL, RND BODY, DBL ACTING
1最小包装量--
CDM2F40-50-H7BL详情
SMC Corporation CDM2F40-50-H7BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
10250T231NC43
Manufacturer
Cutler Hammer, Div of Eaton Co
Lens Shape
Round Extended
Bezel Style
Metal Round
Approvals
CE, CSA, UL
RoHS
Non-Compliant
端子类型
Screw
镜头颜色
Amber
面板后深度
1.88
灯型
Incandescent
知识产权评级
IP65
CDM2F40-50-H7BL拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。