SMC Corporation CDM2HF32-225-G59LS
- 收藏
- 对比
CDM2HF32-225-G59LS
2300-CDM2HF32-225-G59LS
无类别的
--
大陆
立即发货

CYL, RND BODY, AIR HYDRO
1最小包装量--
CDM2HF32-225-G59LS详情
SMC Corporation CDM2HF32-225-G59LS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
11
Degree of protection (IP)
IP68
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
25
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
CDM2HF32-225-G59LS拓展信息







哦! 它是空的。