SMC Corporation CDM2HL32-600-H7BL
- 收藏
- 对比
CDM2HL32-600-H7BL
2300-CDM2HL32-600-H7BL
无类别的
--
大陆
立即发货

CYL, RND BODY, AIR-HYDRO
1最小包装量--
CDM2HL32-600-H7BL详情
SMC Corporation CDM2HL32-600-H7BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Other
With front ring
有
Colour front ring
Other
Degree of protection (NEMA)
4X
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Metal
RoHS
Non-Compliant
CDM2HL32-600-H7BL拓展信息







哦! 它是空的。