SMC Corporation CDM2KL25-300-C73L
- 收藏
- 对比
CDM2KL25-300-C73L
2300-CDM2KL25-300-C73L
控制器 - 机械安全
--
大陆
立即发货

CYL, RND BODY, NON ROTATING
1最小包装量--
CDM2KL25-300-C73L详情
SMC Corporation CDM2KL25-300-C73L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
LED
With front ring
有
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
Voltage type
AC/DC
Rated operating voltage Ue
24 - 24
Construction type lens
Round
Type of electric connection
Other
Material front ring
Plastic
Colour lens
Blue
RoHS
Non-Compliant
CDM2KL25-300-C73L拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。