SMC Corporation CDM2L20-100-M9PSAPC
- 收藏
- 对比
CDM2L20-100-M9PSAPC
2300-CDM2L20-100-M9PSAPC
控制器 - 机械安全
--
大陆
立即发货

CYL, RND BODY, DBL ACTING
1最小包装量--
CDM2L20-100-M9PSAPC详情
SMC Corporation CDM2L20-100-M9PSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
10 - 14
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
20
Wrench width
24
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
RoHS
Non-Compliant
CDM2L20-100-M9PSAPC拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。