SMC Corporation CDM2L20TF-150-H7CZ
- 收藏
- 对比
CDM2L20TF-150-H7CZ
2300-CDM2L20TF-150-H7CZ
无类别的
--
大陆
立即发货

CYL, RND BODY, DBL ACTING
1最小包装量--
CDM2L20TF-150-H7CZ详情
SMC Corporation CDM2L20TF-150-H7CZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 45 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
Ethernet
Video Format Supported
Monochrome
Part # Aliases
F430F081W03MNNS
Manufacturer
Omron
Display Resolution - Pixels
752 x 480
Brand
欧姆龙自动化与安全
Number of frames per second
52 fps
子类别
Cameras & Accessories
工作电源电压
24 V
产品
智能摄像机
产品类别
Cameras & Camera Modules
CDM2L20TF-150-H7CZ拓展信息







哦! 它是空的。