SMC Corporation CDM2U20-100-H7BWL
- 收藏
- 对比
CDM2U20-100-H7BWL
2300-CDM2U20-100-H7BWL
无类别的
--
大陆
立即发货

CYL, RND BODY, DBL ACTING
1最小包装量--
CDM2U20-100-H7BWL详情
SMC Corporation CDM2U20-100-H7BWL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
315 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
315 - 630
Rated permanent current Iu
630
RoHS
Non-Compliant
Type of control element
Rocker lever
Type of electrical connection of main circuit
Screw connection
With integrated under voltage release
无
CDM2U20-100-H7BWL拓展信息







哦! 它是空的。