SMC Corporation CDM2WB20-125-XC38
- 收藏
- 对比
CDM2WB20-125-XC38
2300-CDM2WB20-125-XC38
无类别的
--
大陆
立即发货

CYL, R/BODY, D/ROD, VAC T/HOLE
1最小包装量--
CDM2WB20-125-XC38详情
SMC Corporation CDM2WB20-125-XC38重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
CDM2WB20-125-XC38拓展信息







哦! 它是空的。