SMC Corporation CDNA2B50TN-660-D
- 收藏
- 对比
CDNA2B50TN-660-D
2300-CDNA2B50TN-660-D
控制器 - 机械安全
--
大陆
立即发货

CYLINDER, POWER LOCK, TIE ROD, AIR, CNA2 SERIES / SMC Corporation CDNA2B50TN-660-D
1最小包装量--
CDNA2B50TN-660-D详情
SMC Corporation CDNA2B50TN-660-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Plastic
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
0
Suitable for safety functions
有
Type of control element
Roller cam
Type of electric connection
Connector M12
CDNA2B50TN-660-D拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。