SMC Corporation CDNA2D40-200-D-A53L
- 收藏
- 对比
CDNA2D40-200-D-A53L
2300-CDNA2D40-200-D-A53L
控制器 - 机械安全
--
大陆
立即发货

CYL, TIE ROD, POWER LOCK, A/S
1最小包装量--
CDNA2D40-200-D-A53L详情
SMC Corporation CDNA2D40-200-D-A53L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
With light source
无
CDNA2D40-200-D-A53L拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。