SMC Corporation CDNA2F80-200-D-J59WL
- 收藏
- 对比
CDNA2F80-200-D-J59WL
2300-CDNA2F80-200-D-J59WL
无类别的
--
大陆
立即发货

CYL, TIE ROD, POWER LOCK, A/S
1最小包装量--
CDNA2F80-200-D-J59WL详情
SMC Corporation CDNA2F80-200-D-J59WL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
12500 - 12500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDNA2F80-200-D-J59WL拓展信息







哦! 它是空的。