SMC Corporation CDNA2L50-600-D-A53L
- 收藏
- 对比
CDNA2L50-600-D-A53L
2300-CDNA2L50-600-D-A53L
无类别的
--
大陆
立即发货

CYL, TIE ROD, POWER LOCK, A/S
1最小包装量--
CDNA2L50-600-D-A53L详情
SMC Corporation CDNA2L50-600-D-A53L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
40 - 100
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
150 - 1200
Type of electrical connection of main circuit
Other
CDNA2L50-600-D-A53L拓展信息







哦! 它是空的。