SMC Corporation CDNA2L50TF-50-D
- 收藏
- 对比
CDNA2L50TF-50-D
2300-CDNA2L50TF-50-D
配件
--
大陆
立即发货

CYLINDER, POWER LOCK, TIE ROD, AIR, CNA2 SERIES / SMC Corporation CDNA2L50TF-50-D
1最小包装量--
CDNA2L50TF-50-D详情
SMC Corporation CDNA2L50TF-50-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
220 - 240
Protection class
I
Degree of protection (IP)
IP20
Material housing
Aluminium
Voltage type
AC
With light source
有
长度
1130
宽度
55
CDNA2L50TF-50-D拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。