SMC Corporation CDNSF160-700-D-A54Z
- 收藏
- 对比
CDNSF160-700-D-A54Z
2300-CDNSF160-700-D-A54Z
无类别的
--
大陆
立即发货

CYL W/LOCK, A/TUBE, AUTO-SW
1最小包装量--
添加到询价列表
CDNSF160-700-D-A54Z详情
SMC Corporation CDNSF160-700-D-A54Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
6
Material of contact surface
Tin
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
0个相似型号
CDNSF160-700-D-A54Z拓展信息







哦! 它是空的。