SMC Corporation CDP55N03
- 收藏
- 对比
CDP55N03
2300-CDP55N03
无类别的
--
大陆
立即发货

CDP55N03 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CDP55N03详情
SMC Corporation CDP55N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1000 - 1000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Number of auxiliary contacts as normally closed contact
1
CDP55N03拓展信息







哦! 它是空的。