SMC Corporation CDPXWL20-25-DCK1727K
- 收藏
- 对比
CDPXWL20-25-DCK1727K
2300-CDPXWL20-25-DCK1727K
控制器 - 机械安全
--
大陆
立即发货

CYL, SLIDE BALL/B, JPN SPL
1最小包装量--
CDPXWL20-25-DCK1727K详情
SMC Corporation CDPXWL20-25-DCK1727K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
3000
Unit Weight
0.001235 oz
Case Code - mm
5025
Case Code - in
2010
RoHS
Non-Compliant
包装
Reel
系列
PWC
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CDPXWL20-25-DCK1727K拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。