SMC Corporation CDQ12/2JV
- 收藏
- 对比
CDQ12/2JV
2300-CDQ12/2JV
无类别的
--
大陆
立即发货

CDQ12/2JV datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CDQ12/2JV详情
SMC Corporation CDQ12/2JV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Lengthwise slotted
无
Bending strength
Flexible
Bending radius, static
13
Flame accelerating
无
Oil resistant
有
Degree of protection (IP)
IP67
Approved according to CSA
无
Material quality
Polyamide 6
Nominal diameter
10
Approved according to UR
有
Approved according to DIN EN 61386-23
有
防紫外线
无
CDQ12/2JV拓展信息







哦! 它是空的。