SMC Corporation CDQ2A100-150DCMZ-M9BWSDPC
- 收藏
- 对比
CDQ2A100-150DCMZ-M9BWSDPC
2300-CDQ2A100-150DCMZ-M9BWSDPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2A100-150DCMZ-M9BWSDPC详情
SMC Corporation CDQ2A100-150DCMZ-M9BWSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Cable clamp
Rated operating voltage
380 - 415
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
CDQ2A100-150DCMZ-M9BWSDPC拓展信息







哦! 它是空的。