SMC Corporation CDQ2A12-15DCZ-M9PVSDPC
- 收藏
- 对比
CDQ2A12-15DCZ-M9PVSDPC
2300-CDQ2A12-15DCZ-M9PVSDPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2A12-15DCZ-M9PVSDPC详情
SMC Corporation CDQ2A12-15DCZ-M9PVSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
90°-Bend
One-piece
无
Construction type
External thread
Approved in combination with protective conduit according to DIN EN 61386-23
有
Revolving thread
无
Material housing
Brass
Surface protection
Nickel-plated
Thread connection size
M50 x 1.5
CDQ2A12-15DCZ-M9PVSDPC拓展信息







哦! 它是空的。