SMC Corporation CDQ2A12-15DMZ-M9BWVSDPC
- 收藏
- 对比
CDQ2A12-15DMZ-M9BWVSDPC
2300-CDQ2A12-15DMZ-M9BWVSDPC
无类别的
--
大陆
立即发货

CYLINDER, AIR, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2A12-15DMZ-M9BWVSDPC
1最小包装量--
CDQ2A12-15DMZ-M9BWVSDPC详情
SMC Corporation CDQ2A12-15DMZ-M9BWVSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Rated control supply voltage at DC
10 - 30
CDQ2A12-15DMZ-M9BWVSDPC拓展信息







哦! 它是空的。