SMC Corporation CDQ2A16-20DCZ-M9BZ
- 收藏
- 对比
CDQ2A16-20DCZ-M9BZ详情
SMC Corporation CDQ2A16-20DCZ-M9BZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
18 - 25
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDQ2A16-20DCZ-M9BZ拓展信息








哦! 它是空的。