SMC Corporation CDQ2A16-25DZ-A93VL
- 收藏
- 对比
CDQ2A16-25DZ-A93VL详情
SMC Corporation CDQ2A16-25DZ-A93VL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
CDQ2A16-25DZ-A93VL拓展信息








哦! 它是空的。