SMC Corporation CDQ2A25-40DMZ
- 收藏
- 对比
CDQ2A25-40DMZ
2300-CDQ2A25-40DMZ
无类别的
--
大陆
立即发货

CYLINDER, COMPACT, CQ2-Z SERIES / SMC Corporation CDQ2A25-40DMZ
1最小包装量--
CDQ2A25-40DMZ详情
SMC Corporation CDQ2A25-40DMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type of supply voltage
AC
Type of output voltage
AC
Type of electric connection
Other
Type of digital output
Other
Suitable for safety functions
无
SIL according to IEC 61508
None
Short-circuit protection, outputs available
无
Permitted voltage at output
200 - 240
Number of digital outputs
0
Number of digital inputs
16
Input current at signal 1
10
Explosion safety category for gas
Other
Explosion safety category for dust
Other
Digital outputs configurable
无
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
深度
47.5
宽度
125
高度
141.5
CDQ2A25-40DMZ拓展信息







哦! 它是空的。