SMC Corporation CDQ2A25-45DZ-M9PWSDPC
- 收藏
- 对比
CDQ2A25-45DZ-M9PWSDPC详情
SMC Corporation CDQ2A25-45DZ-M9PWSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Simpson Electric
Approvals
cUL, UL
Manufacturer Part Number
H345254610
PowerSupply
85-250 VAC
Loadable for operating system for configuration software, Windows ME
无
Loadable for operating system for configuration software, Linux
无
With programming interfaces
有
User groups (password protection) possible
有
Integrable in the engineering software o.t autom.system
有
Loadable for operating system for configuration software, Windows 9x
无
Library with object elements
Integrated
Loadable for operating system for configuration software, Windows NT
无
Runtime operating system, Linux
无
操作温度
32-122 °F
显示类型
LED
显示位数
4.5
CDQ2A25-45DZ-M9PWSDPC拓展信息








哦! 它是空的。