SMC Corporation CDQ2A32-40DCZ-M9PSDPC
- 收藏
- 对比
CDQ2A32-40DCZ-M9PSDPC详情
SMC Corporation CDQ2A32-40DCZ-M9PSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 16
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Number of auxiliary contacts as normally closed contact
0
CDQ2A32-40DCZ-M9PSDPC拓展信息








哦! 它是空的。