SMC Corporation CDQ2A32-5D-A73HL
- 收藏
- 对比
CDQ2A32-5D-A73HL
2300-CDQ2A32-5D-A73HL
控制器 - 机械安全
--
大陆
立即发货

CYL, COMPACT*LQA
1最小包装量--
CDQ2A32-5D-A73HL详情
SMC Corporation CDQ2A32-5D-A73HL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer
Sunbank
Brand
Sunbank / Souriau
RoHS
Non-Compliant
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
CDQ2A32-5D-A73HL拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。