SMC Corporation CDQ2A40-15DCMZ-M9BL
- 收藏
- 对比
CDQ2A40-15DCMZ-M9BL详情
SMC Corporation CDQ2A40-15DCMZ-M9BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Number of HW-interfaces parallel
0
Number of digital inputs
12
Supporting protocol for ASI
无
Number of interfaces PROFINET
0
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Number of HW-interfaces serial TTY
0
Number of HW-interfaces Wireless
0
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
Supporting protocol for LON
无
Wall mounting/direct mounting
有
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Number of HW-interfaces USB
0
Supporting protocol for PROFIsafe
无
Suitable for safety functions
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Number of digital outputs
8
Radio standard UMTS
无
Explosion safety category for gas
None
Rack-assembly possible
无
Front built-in possible
无
Radio standard GSM
无
Appendant operation agent (Ex ib)
无
Supporting protocol for MODBUS
无
Appendant operation agent (Ex ia)
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Explosion safety category for dust
None
Radio standard Bluetooth
无
With optical interface
无
IO link master
无
Radio standard GPRS
无
Model
Compact
Supporting protocol for PROFIBUS
无
CDQ2A40-15DCMZ-M9BL拓展信息








哦! 它是空的。