SMC Corporation CDQ2A40-15DCMZ-M9BSAPC
- 收藏
- 对比
CDQ2A40-15DCMZ-M9BSAPC
2300-CDQ2A40-15DCMZ-M9BSAPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2A40-15DCMZ-M9BSAPC详情
SMC Corporation CDQ2A40-15DCMZ-M9BSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1500 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
300 - 300
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
300
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDQ2A40-15DCMZ-M9BSAPC拓展信息







哦! 它是空的。