SMC Corporation CDQ2A40-15DCMZ-M9PVSDPC
- 收藏
- 对比
CDQ2A40-15DCMZ-M9PVSDPC
2300-CDQ2A40-15DCMZ-M9PVSDPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2A40-15DCMZ-M9PVSDPC详情
SMC Corporation CDQ2A40-15DCMZ-M9PVSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Plastic
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Rotary lever
Explosion safety category for dust
None
CDQ2A40-15DCMZ-M9PVSDPC拓展信息







哦! 它是空的。