SMC Corporation CDQ2A40-200DCMZ-M9PVSDPC
- 收藏
- 对比
CDQ2A40-200DCMZ-M9PVSDPC
2300-CDQ2A40-200DCMZ-M9PVSDPC
无类别的
--
大陆
立即发货

CYLINDER
1最小包装量--
CDQ2A40-200DCMZ-M9PVSDPC详情
SMC Corporation CDQ2A40-200DCMZ-M9PVSDPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
RoHS
Non-Compliant
CDQ2A40-200DCMZ-M9PVSDPC拓展信息







哦! 它是空的。